Belden Inc. Coaxial Cables (RF) 9463 0036000

Description
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL3437-6000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL3437-6000-ND
Coaxial Cables (RF) BEL3437-6000-ND
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms

Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Orange; Wire Gauge Belden - 19C5426 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Orange; Wire Gauge Belden
19C5426
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Orange; Wire Gauge Belden 19C5426
TWINAXIAL CABLE, 20AWG, 78 OHM, 6000FT, ORANGE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Orange; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 6000FT, ORANGE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Orange; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL3437-6000-ND 19C5426
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Orange; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details