The Twinax Cable, 16 AWG, Black, 152.4M, 124 Ohm, features solid bare copper conductors with foam polyethylene insulation. It includes a Duofoil® shield providing 100% coverage and a tinned copper braid shield with 90% coverage, all encased in a PVC jacket. The cable has a nominal characteristic impedance of 124 Ohm and operates within a temperature range of -20°C to +60°C. With a maximum recommended pulling tension of 73 lbs and a minimum bend radius of 4.5 inches, this cable is suitable for various applications. It complies with multiple standards, including UL AWM Style 2448 and NEC/(UL) CMX, and is RoHS compliant. The cable's electrical characteristics include a nominal DC resistance of 4.2 Ohm per 1000 ft and attenuation values ranging from 0.2 dB/100 ft at 1 MHz to 6.2 dB/100 ft at 400 MHz. This product is available in a 500 ft reel length and is designed for reliable performance in a range of environments.
Twinaxial Cable 16 AWG 500.0' (152.40m) 124 Ohms
TWINAX CABLE, 16AWG, BLK, 152.4M, 124OHM; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL2377-ND | 04F6443 |
| Product Name | Coaxial Cables (RF) | Twinax Cable, 16Awg, Blk, 152.4M, 124Ohm; Wire Gauge Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil Braid |