KFSE-440-12 is a broaching standoff designed for use in non-plated holes on PC boards, featuring a threaded shank with a minimum thread length of 0.375 inches and a 12-length code corresponding to 0.375 inches. It is compatible with .112-40 threads and requires a minimum hole size of 0.116 inches. The standoff is made from carbon or stainless steel and provides a permanent, interference-fit attachment through broaching, with a maximum sheet thickness capability of 0.219 inches. Installation is performed using PEMSERTER® tooling with part number 975200846300 for the anvil and a matching punch.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-440-12 | KFSE-440-12 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |