KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining a broaching shank with a flare feature to enhance retention. The KFB3-632-24ET variant is a #6-32 threaded standoff with a length code of 24, corresponding to 3/4 inch (0.75 inch) overall length, and features a blind thread at the shank end with a minimum of 0.375 inch thread length from the head end. It is intended for non-plated holes in PCB materials and supports a maximum sheet thickness of 0.065 inch. The part is installed using press-fit technology and provides a permanent, threaded attachment point.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
Blind at shank end with .375" minimum thread length from head end.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-24ET | KFB3-632-24ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |