MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to permanently attach components in compact electronic assemblies, installing into panels as thin as 0.2 mm, including stainless steel and PCBs. The MSOFS-M1.2-3 variant features an M1.2 x 0.25 metric thread, a nominal body diameter of 3.35 mm, a height of 2.39 mm, and a centerline-to-edge minimum distance of 1.75 mm. It is constructed from 300 series stainless steel with a passivated finish per ASTM A380. Installation requires a punch flaring tool and compatible anvil, with recommended pushing force of 6.67 kN and torque-out of 0.146 N•m in 0.2 mm thick 300 series stainless steel.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M1.2-3 | MSOFS-M1.2-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |