KFSE-116-16 is a broaching standoff designed for non-plated holes in PCBs, featuring a 0.116 inch shank diameter and a length of 0.500 inches, with a minimum thread length of 0.375 inches. The part is made from carbon steel or stainless steel and provides a permanent threaded attachment through broaching. It is compatible with automated assembly and recommended for use in materials including PCBs, aluminum, acrylic, casting, and polycarbonate.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-16 | KFSE-116-16 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |