KFSE-632-4 is a broaching standoff designed for non-plated holes in PC boards, featuring a #6-32 thread and a 0.060-inch shank diameter. It provides a permanent threaded attachment point by broaching into the board material, with a minimum hole size of 0.060 inch and a maximum sheet thickness of 0.125 inch. The part includes a two-groove shank design for resistance to rotation and is intended for use in materials such as PCBs, aluminum, acrylic, casting, and polycarbonate. Installation into plated holes risks plating damage or trace disruption.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-4 | KFSE-632-4 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |