KFB3™ broach/flare-mount standoffs are threaded fasteners designed to provide enhanced pullout performance in PC boards by combining broaching and flare features for secure mounting in non-plated holes. The KFB3-632-32ET variant is a #6-32 threaded standoff with a length code of 32, corresponding to 1.000 inch shank length, and is blind at the shank end with a minimum thread length of 0.375 inch from the head end. It is compatible with sheet thicknesses up to 0.065 inch and requires a hole diameter between 0.050 and 0.065 inch. The fastener features a two-groove shank design for interference fit and is intended for use in PCB materials, aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
Blind at shank end with .375" minimum thread length from head end.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-32ET | KFB3-632-32ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |