MSOFS-M1.4-3 is a microPEM flaring standoff designed for permanent attachment in panels as thin as 0.2 mm, including stainless steel, with an M1.4 x 0.3 internal metric thread. It has a nominal height of 3.35 mm, a body diameter of 2.97 mm, a hole diameter of 2.39 mm, and a centerline-to-edge minimum distance of 1.75 mm. Made from 300 series stainless steel with a passivated finish per ASTM A380, it is installed using a punch and anvil tool with recommended punch part 8020712 and anvil part 8019720. Recommended installation torque for a mating screw is 0.057 N·m, with a pushout force rating of 311 N and a torque-out rating of 0.146 N·m.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M1.4-3 | MSOFS-M1.4-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |