KFSE-143-20 is a broaching standoff designed for non-plated holes in PC boards, featuring a threaded shank with a minimum thread length of 0.375 inch and an overall length of 0.625 inch. It is compatible with a 0.143 inch shank diameter and requires a minimum mounting hole size of 0.116 inch. The part is intended for use in carbon or stainless steel sheets up to 0.250 inch thick and provides a secure interference fit through axial grooves that broach into the material. It shares the same design and performance characteristics as the KFE/KFSE series, which are specified for unstaked, unplated mounting holes.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-143-20 | KFSE-143-20 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |