PennEngineering® PEM Type MSO4 Self-clinching microPEM Standoffs - Unified MSO4-256-4

Description
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.
Request a Quote
Description
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PEM Type MSO4 self-clinching microPEM standoffs are designed for mounting and spacing in applications with limited space. The specific part number MSO4-256-4 provides strong, permanent, and reusable load-bearing threads in metal sheets as thin as 0.4mm. These standoffs can be installed into stainless steel sheets and are suitable for automatic installation. They are RoHS compliant, ensuring they meet environmental standards. The standoffs become integral parts of an assembly by clinching permanently in place, preventing loosening or falling out during use.

Datasheet Summary
Powered by GS/AI

PEM Type MSO4 self-clinching microPEM standoffs are designed for mounting and spacing in applications with limited space. The specific part number MSO4-256-4 provides strong, permanent, and reusable load-bearing threads in metal sheets as thin as 0.4mm. These standoffs can be installed into stainless steel sheets and are suitable for automatic installation. They are RoHS compliant, ensuring they meet environmental standards. The standoffs become integral parts of an assembly by clinching permanently in place, preventing loosening or falling out during use.

Suppliers

Company
Product
Description
Supplier Links
PEM Type MSO4 Self-clinching microPEM Standoffs - Unified - MSO4-256-4 - PennEngineering®
Danboro, PA, United States
PEM Type MSO4 Self-clinching microPEM Standoffs - Unified
MSO4-256-4
PEM Type MSO4 Self-clinching microPEM Standoffs - Unified MSO4-256-4
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric. Become integral parts of an assembly by clinching permanently in place. Will not loosen or fall out. Can be installed into stainless steel sheets. Can be installed automatically. RoHS compliant.

PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.

  • Become integral parts of an assembly by clinching permanently in place.
  • Will not loosen or fall out.
  • Can be installed into stainless steel sheets.
  • Can be installed automatically.
  • RoHS compliant.
Supplier's Site Datasheet
Stainless Steel Standoffs - MSO4-256-4 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
MSO4-256-4
Stainless Steel Standoffs MSO4-256-4
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MSO4-256-4 MSO4-256-4
Product Name PEM Type MSO4 Self-clinching microPEM Standoffs - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Aluminum Standoffs - BSOA-3.5M3-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details