KFB3™ broach/flare-mount standoffs are threaded fasteners designed for secure attachment to printed circuit boards, combining broaching and flaring features to enhance pullout performance in non-plated holes. The part accepts an M3 x 0.5 thread, has a shank length of 4 mm, and is compatible with sheet thicknesses up to 1.65 mm. Minimum distance from hole center to edge is 1 mm. The fastener is made from steel with a plain finish and is intended for use in PCB and similar materials.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-4ET | KFB3-M3-4ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |