KFSE broaching standoffs are designed for use in non-plated holes in PC boards, providing a permanent threaded attachment through a knurled shank that broaches into the material. The KFSE-143-12 variant has a nominal hole size of 0.143 inches and a length of 0.375 inches, with a minimum thread length of 0.375 inches from the head end. It is compatible with carbon and stainless steel applications and is intended for sheet thicknesses up to 0.22 inches. Installation into plated holes is not recommended due to risk of plating damage or trace failure.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-143-12 | KFSE-143-12 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |