KFSE-632-12 is a broaching standoff designed for non-plated holes in PCBs, featuring a #6-32 thread and a length of 12/32 inch (0.375 inch). It is manufactured from carbon or stainless steel and provides a permanent threaded attachment point through mechanical broaching. The minimum hole size required is 0.116 inch, with a maximum panel thickness of 0.170 inch. Pushout force is rated at 80 lbs in .060 inch FR-4 material, and torque-out is 30 in-lbs. Installation requires a PEMSERTER® tool with anvil part number 975200847300 and punch part number 975200060. The fastener is intended for use in unplated mounting holes to avoid damage to plated traces or plating.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-12 | KFSE-632-12 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |