KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing applications on PC boards, using a knurled shank that broaches into non-plated holes to create a permanent interference fit resistant to rotation. They are compatible with PC board materials and can also be used in aluminum, acrylic, casting, and polycarbonate components. The fasteners are installed without soldering and provide a secure mechanical attachment without requiring additional hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-632-20ET | KFE-632-20ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |