PennEngineering® KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric SKC-F1-5

Description
PEM® KEYHOLE® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC-F is designed so that two sheets can be quickly joined flat against each other. Typically, several Type SKC-F fasteners are used with one standard PEM® threaded Type F flush nut which accepts a screw to secure the sheets against any unwanted movement. Type SKC-F - Allows detachable joining of two sheets Clinch feature mounts fastener permanently into metal sheet. Unique barrel design allows for quick “panel-on-panel” attachment and detachment. Head is flush or sub-flush with one side of metal sheet. Can be clinched into blind hole where concealed-head is required. Makes horizontal or vertical component mounting possible.
Request a Quote Datasheet
Description
PEM® KEYHOLE® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC-F is designed so that two sheets can be quickly joined flat against each other. Typically, several Type SKC-F fasteners are used with one standard PEM® threaded Type F flush nut which accepts a screw to secure the sheets against any unwanted movement. Type SKC-F - Allows detachable joining of two sheets Clinch feature mounts fastener permanently into metal sheet. Unique barrel design allows for quick “panel-on-panel” attachment and detachment. Head is flush or sub-flush with one side of metal sheet. Can be clinched into blind hole where concealed-head is required. Makes horizontal or vertical component mounting possible.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric - SKC-F1-5 - PennEngineering®
Danboro, PA, United States
KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric
SKC-F1-5
KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric SKC-F1-5
PEM® KEYHOLE® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC-F is designed so that two sheets can be quickly joined flat against each other. Typically, several Type SKC-F fasteners are used with one standard PEM® threaded Type F flush nut which accepts a screw to secure the sheets against any unwanted movement. Type SKC-F - Allows detachable joining of two sheets Clinch feature mounts fastener permanently into metal sheet. Unique barrel design allows for quick “panel-on-panel” attachment and detachment. Head is flush or sub-flush with one side of metal sheet. Can be clinched into blind hole where concealed-head is required. Makes horizontal or vertical component mounting possible.

PEM® KEYHOLE® sheet joining fasteners are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC-F is designed so that two sheets can be quickly joined flat against each other. Typically, several Type SKC-F fasteners are used with one standard PEM® threaded Type F flush nut which accepts a screw to secure the sheets against any unwanted movement.
Type SKC-F - Allows detachable joining of two sheets

  • Clinch feature mounts fastener permanently into metal sheet.
  • Unique barrel design allows for quick “panel-on-panel” attachment and detachment.
  • Head is flush or sub-flush with one side of metal sheet.
  • Can be clinched into blind hole where concealed-head is required.
  • Makes horizontal or vertical component mounting possible.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SKC-F1-5
Product Name KEYHOLE Sheet Joining Fasteners Type SKC-F - Metric
Type & Shape Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Standoffs - BSO-3.5M3-6ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-032-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Steel Standoffs - BSO-024-34ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers