MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to permanently attach components in compact electronic assemblies through flaring into panels as thin as 0.008 in. (0.2 mm), including stainless steel. The MSOFS-256-4 variant features a #2-56 internal thread, operates with a nominal hole diameter of 0.137 in., and has a height of 0.157 in. and a centerline-to-edge distance of 0.079 in. It is made from 300 series stainless steel with a passivated finish per ASTM A380 and is installed using a punch flaring tool and recessed anvil. Recommended installation torque for a mating screw is 1.3 in.-lbs., with a pushout force of 1800 lbs. and a torque-out force of 1.29 in.-lbs. The part is compatible with PEMSERTER® tooling, specifically punch part number 8020710 and anvil part number 8019722.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-256-4 | MSOFS-256-4 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |