The KSSB™ broaching Snap-Top® standoff is a PC board fastener that uses a broaching shank to create a permanent interference fit in non-plated holes and features a spring action to secure the board without screws or threaded hardware. It is designed for use in PC boards with a minimum thickness of 0.040 inch and maximum edge distance of 0.100 inch, and is compatible with boards having hardness up to HRB 65 or HB 116. The KSSB-156-24 variant has a top board length of 1.000 inch and a hole diameter of 0.188 inch. The part is installed using a press force until the head contacts the board.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KSSB-156-24 |
| Product Name | Broaching Snap-Top Standoffs - Type KSSB - Unified |
| Type & Shape | Standoff; Round |