KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing on PC boards, using a knurled shank that broaches into non-plated holes to create a permanent, rotation-resistant fit. They are suitable for use in PCB materials, aluminum, acrylic, casting, and polycarbonate. The fasteners are installed by pressing into the hole, forming an interference fit without requiring additional hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-440-12ET | KFE-440-12ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |