KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, combining broaching and flaring features for secure attachment in non-plated holes. The part KFB3-M4-2ET belongs to the KFB3 series, which features a metric M4 x 0.7 thread, a minimum thread length of 9.5 mm, and a maximum sheet thickness of 2.29 mm. It has a head height of 6.4 mm, a shank diameter of 4.55 mm, and requires a hole size of 1.27-1.65 mm. The fastener is compatible with PC boards and other materials such as aluminum, acrylic, casting, and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M4-2ET | KFB3-M4-2ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |