KFE series broaching standoffs are knurled-shank fasteners designed for permanent installation in non-plated holes of PC boards and materials such as aluminum, acrylic, casting, and polycarbonate. They provide threaded attachment points through an interference fit created by axial grooves that broach into the material, resisting rotation. The standoffs are available in threaded configurations and are intended for stacking or spacing applications. The series is compatible with automated assembly and requires no secondary installation operations.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-M3-6ET | KFE-M3-6ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |