PEM® KEYHOLE® Type SKC standoffs are self-clinching fasteners designed for detachable spacing of two sheets, allowing quick installation and removal of panels or PCBs by sliding. The SKC-6060-28 variant has a body length of 28″, a mounting hole diameter of 0.213″, and is designed for installation into sheet materials with a minimum thickness of 0.040″ and a hardness of HRB 70 / HB 125. It provides a maximum side-load force of 19 lbs. in 5052-H34 aluminum, 47 lbs. in cold-rolled steel, and 50 lbs. in 300 series stainless steel. The fastener clinches permanently and flush into the sheet, with a unique barrel design enabling rapid attachment and detachment.
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement.
Type SKC - Allows detachable spacing of two sheets
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SKC-6060-28 | SKC-6060-28 |
| Product Name | KEYHOLE Self-clinching Standoffs Type SKC - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |