The PEM Type MSO4 self-clinching microPEM standoff is designed for mounting and spacing in extremely limited space applications, installed flush into stainless steel sheets as thin as 0.2 mm. It features a metric M1 x 0.25 thread, with a nominal length of 3 mm and a head height of 2.3 mm. The standoff is made from heat-treated 400 Series Stainless Steel and can be installed automatically using ultrasonic or thermal press tools. It provides strong, permanent, reusable threads with a maximum recommended tightening torque of 0.019 N•m for mating screws. Installation pushout resistance is 350 N in 0.2 mm 304 stainless steel at HRC 37.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | MSO4-M1-6-3 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Metric |
| Type & Shape | Standoff; Round |