PEM Type MSO4 self-clinching microPEM™ standoffs are designed for mounting and spacing in extremely limited space applications, installed into stainless steel sheets as thin as 0.012 in. (0.3 mm) with a .080 thread size. The standoff has a nominal length of 0.125 in. (3.18 mm) and installs flush with a clinching profile that ensures permanent, reusable threads without adhesives or welding. It is made from heat-treated 400 series stainless steel, can be installed automatically, and conforms to Unified ASME B1.1, 2B thread standards. Maximum recommended tightening torque for mating screws is 1.3 in.•lbs.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSO4-080-4 | MSO4-080-4 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |