KFE series broaching standoffs are threaded fasteners designed for permanent installation in PCBs and non-metallic materials such as aluminum, acrylic, casting, and polycarbonate. They feature a knurled shank with axial grooves that broach into the material to create a rotation-resistant, interference-fit attachment. These standoffs are intended for use in non-plated holes and provide a strong mounting point without requiring additional hardware. The series includes both threaded and unthreaded variants for stacking or spacing applications.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KFE-4-2-4ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric |
| Type & Shape | Standoff; Round |