PennEngineering® Broaching Snap-Top Standoffs - Type KSSB - Metric KSSB-4MM-12

Description
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
Request a Quote
Description
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSB™ broaching SNAP-TOP® standoffs are designed to secure PC boards without screws or threaded hardware using a spring action. The KSSB-4MM-12 variant is a metric series fastener with a 4 mm mounting hole diameter and a top board length of 12 mm, suitable for PCBs with thicknesses ranging from 1 mm to 1.8 mm. It features a PEM® dimple for unique identification and provides a maximum edge distance of 5.59 mm with a tolerance of ±0.13 mm. The fastener is installed by pressing into a non-plated hole until the head contacts the board, utilizing a press-fit broaching mechanism to form a permanent, rotation-resistant attachment. Its hardness rating is HRB 65 / HB 116, and it is compatible with PCB and metal panels.

Datasheet Summary
Powered by GS/AI

KSSB™ broaching SNAP-TOP® standoffs are designed to secure PC boards without screws or threaded hardware using a spring action. The KSSB-4MM-12 variant is a metric series fastener with a 4 mm mounting hole diameter and a top board length of 12 mm, suitable for PCBs with thicknesses ranging from 1 mm to 1.8 mm. It features a PEM® dimple for unique identification and provides a maximum edge distance of 5.59 mm with a tolerance of ±0.13 mm. The fastener is installed by pressing into a non-plated hole until the head contacts the board, utilizing a press-fit broaching mechanism to form a permanent, rotation-resistant attachment. Its hardness rating is HRB 65 / HB 116, and it is compatible with PCB and metal panels.

Suppliers

Company
Product
Description
Supplier Links
Broaching Snap-Top Standoffs - Type KSSB - Metric - KSSB-4MM-12 - PennEngineering®
Danboro, PA, United States
Broaching Snap-Top Standoffs - Type KSSB - Metric
KSSB-4MM-12
Broaching Snap-Top Standoffs - Type KSSB - Metric KSSB-4MM-12
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number KSSB-4MM-12
Product Name Broaching Snap-Top Standoffs - Type KSSB - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Stainless Steel Standoffs - BS04-M5-20 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers