KFB3™ broach/flare-mount standoffs provide high pullout performance in printed circuit boards by combining a broached shank with a flared base for secure mounting in non-plated holes. The M3 x 0.5 thread size has a shank length of 14 mm, a maximum panel thickness of 2.29 mm, a hole size range of 1.27 to 1.65 mm, and a centerline-to-edge distance requirement of 4.33 mm. The standoff diameter is 4.55 mm and height is 4.22 mm, with a minimum thread length of 9.5 mm.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-14ET | KFB3-M3-14ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |