MSOFS™ microPEM® flaring standoffs are miniature fasteners designed to attach components in compact electronic assemblies, permanently installing into panels as thin as 0.2 mm, including stainless steel, with a flaring feature enabling use in multiple panels. The M1 variant has a thread size of M1 x 0.25, a nominal height of 3.35 mm, a head diameter of 3.35 mm, a hole center-to-edge distance of 1.75 mm, and is made from 300 series stainless steel with a passivated finish per ASTM A380. Installation requires a PEMSERTER® press with punch part 8020712 and anvil part 8019720. Recommended installation torque is 0.019 N•m, with a pushout force of 6.67 kN and a torque-out force of 0.146 N•m in 0.2 mm thick 300 series stainless steel.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-M1-3 | MSOFS-M1-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |