KFSE-632-8 is a broaching standoff designed for mounting in non-plated holes in PC boards, providing a threaded attachment point. It has a #6-32 thread and a length of 0.250 inches. The fastener is intended for use with a minimum hole size of 0.116 inches and is rated for a maximum sheet thickness of 0.250 inches. It offers a pushout force of 80 lbs and a torque-out rating of 30 in·lbs when installed in 0.060-inch FR-4 fiberglass board. Installation requires a PEMSERTER® tool with anvil part number 975200847300 and punch part number 975200061. The fastener is made of carbon or stainless steel and features a knurled shank with axial grooves for interference fit.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-632-8 | KFSE-632-8 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |