KFSE-143-4 is a broaching standoff designed for use in non-plated holes in PC boards, featuring a shank diameter of 0.143 inches and a length of 0.166 inches, with a minimum hole size of 0.116 inches. It is compatible with materials including aluminum, acrylic, casting, and polycarbonate, and uses specially formed axial grooves to create an interference fit resistant to rotation. The part is intended for stacking or spacing applications and is part of the KFSE series, which is designed for unplated mounting holes to avoid damage to plated traces or plating. Thread length is not applicable as it is an unthreaded variant.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-143-4 | KFSE-143-4 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |