KFE-M3-4ET is a broaching standoff designed for permanent installation into PC boards and non-metallic materials such as aluminum, acrylic, casting, and polycarbonate. It features a knurled shank with axial grooves that cut into the material to form an interference fit resistant to rotation, providing a threaded attachment point without requiring a pre-tapped hole. The fastener is intended for use in non-plated holes and is suitable for stacking or spacing applications.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching fasteners can also offer practical alternatives to “loose” hardware. They install permanently in all types of PC boards, as well as aluminum, acrylic, casting and polycarbonate components. A broaching fastener is a knurled-shank fastening device that can be pressed into a hole to provide a strong threaded or unthreaded attachment point in non-metal materials. Specially formed axial grooves around the shank of the fastener “broach” or cut into the material, creating a firm, interference-type fit resistant to rotation.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-M3-4ET | KFE-M3-4ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |