KFB3-M4-8ET is a broach/flare-mount standoff designed for secure attachment to PC boards, with a metal thread size of M4 x 0.7 and a length code of 8 (8 mm), providing enhanced pullout performance through combined broaching and flaring. It is compatible with non-plated holes in PCB materials and features a minimum thread length of full thread. The standoff has a hole size requirement of 1.27-1.65 mm, a maximum sheet thickness of 1.27 mm, and requires a minimum edge distance of 4.22 mm. The body dimensions include an overall height of 8.74 mm, a head diameter of 6.68 mm, and a shank diameter of 6.4 mm.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M4-8ET | KFB3-M4-8ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |