PEM Type MSO4 self-clinching microPEM™ standoffs are designed for mounting and spacing in extremely limited space applications, installed into stainless steel sheets as thin as 0.012 in. (0.3 mm). The MSO4-080-3 variant features a .060-80 thread, a nominal length of 0.094 in. (2.39 mm), and installs flush with a clinching profile that ensures permanent, reusable threads. It is installed using compression tooling and is compatible with automated installation. The maximum recommended tightening torque for mating screws is 0.65 in.-lbs. and pullout performance is rated at 78 lbf in 0.012 in. thick 304 stainless steel.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSO4-080-3 | MSO4-080-3 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |