PEM® KEYHOLE® SKC-6060 standoffs are self-clinching fasteners designed for detachable spacing of two sheets, allowing quick attachment and removal of panels or PCBs by sliding. They permanently clinch flush into metal sheets with a unique barrel design that enables horizontal or vertical component mounting. The SKC-6060 variant is rated for installation into sheet materials with a minimum thickness of 0.040 in (1.02 mm) and a hardness range of HRB 70 / HB 125, using a mounting hole with a diameter of 0.213 in (5.41 mm). The minimum edge distance from the hole to the panel edge is 0.160 in (4.1 mm), and the standoff's neck diameter is 0.260 in (6.6 mm).
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement.
Type SKC - Allows detachable spacing of two sheets
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SKC-6060-2 | SKC-6060-2 |
| Product Name | KEYHOLE Self-clinching Standoffs Type SKC - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |