MSOFS-256-3 is a microPEM flaring standoff designed for permanent attachment in panels as thin as 0.008 inches, suitable for metal, plastic, and printed circuit boards. It features a #2-56 internal thread, a nominal height of 0.137 inches, and a head diameter of 0.138 inches. The standoff is made from 300 series stainless steel with a passivated finish per ASTM A380. It requires a minimum hole distance of 0.079 inches from the panel edge. Installation is performed using a PEMSERTER® press with punch part number 8020710 and anvil part number 8019722. The recommended tightening torque for a mating screw is 1.3 in-lbs, with a pushout force of 91.2 lbs and a torque-out force of 1.29 in-lbs.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-256-3 | MSOFS-256-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |