KFSE broaching standoffs are threaded, non-plated hole fasteners designed for PC board mounting, featuring a knurled shank that broaches into the material to form a secure interference fit. The KFSE-143-8 variant has a 0.143-inch shank diameter and a 0.250-inch maximum sheet thickness capability, with a 0.213-inch minimum distance from hole centerline to board edge. It is specified for use in carbon steel and stainless steel, and its thread size is 0.143-32 and is provided with a 0.231-inch unthreaded shank length, configured for through-hole mounting. The fastener includes PEM's 'Two Groove' registration for authenticity and is intended for applications avoiding plated holes.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-143-8 | KFSE-143-8 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |