KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining a broached shank with a flared base for secure mounting in non-plated holes. The KFB3-M3 variant features an M3 x 0.5 thread, an overall length of 16 mm (5/8 inch), a 1 mm minimum hole size, and a maximum sheet thickness of 1.65 mm. The fastener's shank diameter is 2.29 mm, with a minimum distance of 1 mm to the edge of the sheet. It is intended for use in PCB and plastic or metal panels, providing a permanent, threaded attachment point without requiring additional hardware.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-16ET | KFB3-M3-16ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |