KFB3™ broach/flare-mount standoffs are designed for secure attachment to PC boards with enhanced pullout performance, combining broaching and flaring features. The M3 variant has a thread size of M3 x 0.5, a minimum thread length of 10 mm, and is suitable for panel thicknesses up to 1.65 mm. Minimum distance from hole center to edge is 1 mm. The standoff has a hole diameter of 2.29 mm and an overall height of 4.55 mm. The design allows for installation in non-plated holes in PCB materials and compatible substrates such as aluminum and polycarbonate.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-10ET | KFB3-M3-10ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |