KFE and KFSE broaching standoffs are unthreaded or threaded fasteners designed for permanent installation in PCBs, aluminum, acrylic, casting, and polycarbonate materials. They feature a knurled shank with axial grooves that cut into the substrate to create an interference fit resistant to rotation, recommended for use in non-plated holes. The standoffs provide stacking and spacing capabilities without requiring additional hardware. Installation is accomplished by pressing the fastener into a pre-drilled hole. The series is compatible with non-metallic and metallic substrates and is intended for applications demanding reliable mechanical attachment without soldering or threading operations.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-440-16ET | KFE-440-16ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |