KFSE-116-12 is a broaching standoff designed for non-plated holes in PC boards, featuring a shank with axial grooves to create an interference fit. It has a thread size of .116-40 with a nominal length of 0.375 inch and a minimum thread length of 0.375 inch from the head end. The part is compatible with a minimum hole size of 0.116 inch and a maximum sheet thickness of 0.17 inch. It is intended for use in carbon and stainless steel materials and provides a permanent threaded attachment point without requiring additional hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFSE-116-12 | KFSE-116-12 |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |