KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PC boards, combining a broaching shank with a flared base to secure attachment in non-plated holes. The KFB3-M3-3ET variant is a metric standoff with M3 x 0.5 thread, 3 mm length code, and electroplated finish, suitable for panel thicknesses up to 1.65 mm. It has a minimum distance to edge of 1 mm and a head height of 4.22 mm. The design enables permanent, rotation-resistant mounting in PCB, plastic, or metal materials.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-3ET | KFB3-M3-3ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |