MSOFS-080-3 is a microPEM flaring standoff designed for permanent attachment in panels as thin as 0.008 inches, including stainless steel, with a #0-80 internal thread. It has a nominal hole diameter of 0.117 inches, a height of 0.138 inches, and a centerline-to-edge distance of 0.069 inches. The standoff is made of 300 series stainless steel with a passivated finish per ASTM A380. Installation requires a PEMSERTER press with punch part number 8020712 and anvil part number 8019720. Maximum recommended installation force is 1500 pounds, with a pushout force of 69.8 pounds and a torque-out value of 1.29 inch-pounds.
Features:
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSOFS-080-3 | MSOFS-080-3 |
| Product Name | MSOFS microPEM® Flaring Standoffs - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Threaded | |
| Material | Metal; Steel; StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |