SKC-6060-14 is a self-clinching KEYHOLE standoff designed for detachable spacing of two metal sheets, with a clinch feature that mounts the fastener permanently and flush into the sheet. It has a 0.213-inch (5.41 mm) body diameter, a 0.197-inch (5.00 mm) nominal hole diameter, and a 1.4-inch (35.6 mm) overall length. The standoff is compatible with sheet thicknesses between 0.057 and 0.064 inch (1.45-1.62 mm), and supports a maximum side-load force of 38 pounds (169 N) in 0.040-inch (1 mm) 5052-H34 aluminum and 92 pounds (410 N) in 0.060-inch (1.52 mm) cold-rolled steel. The fastener is hardened to HRB 70 / HB 125 and can be installed into any sheet material. The extended length variant -14 provides increased spacing capability for vertical or horizontal component mounting.
PEM® KEYHOLE® Standoffs are designed so that a PC board or panel can be quickly slipped into place and then removed from an assembly by simply sliding the board sideways and lifting it off. PEM KEYHOLE fasteners can save valuable time and dramatically reduce the amount of loose hardware required. Type SKC can be used for spacing or hanging of replaceable components. Typically, several SKC standoffs are used with one standard PEM threaded standoff which accepts a screw to secure the board or component against any unwanted movement.
Type SKC - Allows detachable spacing of two sheets
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SKC-6060-14 | SKC-6060-14 |
| Product Name | KEYHOLE Self-clinching Standoffs Type SKC - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |