KFB3™ broach/flare-mount standoffs are designed for high pullout performance in PCB materials, combining a broached shank with a flare feature for secure mounting in non-plated holes. The KFB3-M3 variant features an M3 x 0.5 thread, a shank diameter of 2.29 mm, a minimum hole size of 1.27-1.65 mm, and a maximum sheet thickness of 2.29 mm. The part installs into PCBs with a minimum centerline-to-edge distance of 4.33 mm and is intended for use with standard SMT assembly processes. All KFB3™ variants share the same broach/flare mounting mechanism and are recommended for non-plated holes in PCBs.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-M3-2ET | KFB3-M3-2ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Metric | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |