KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing on PC boards, installed by pressing into non-plated holes to form a permanent interference fit via axial grooves that broach the material. They are compatible with PC boards, aluminum, acrylic, casting, and polycarbonate.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-632-16ET | KFE-632-16ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |