KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing on PC boards. They feature a knurled shank that broaches into non-plated holes to create a secure, interference-fit connection resistant to rotation, and are suitable for use in PC boards, aluminum, acrylic, casting, and polycarbonate. The fasteners are installed by pressing into a hole without additional hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-632-12ET | KFE-632-12ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |