KFE and KFSE broaching standoffs are threaded or unthreaded fasteners designed for stacking or spacing on printed circuit boards, using a knurled shank to create an interference fit in non-plated holes through broaching. They are suitable for use in PCB materials, aluminum, acrylic, casting, and polycarbonate. The fasteners provide a permanent, rotation-resistant attachment without requiring threaded hardware.
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFE-440-24ET | KFE-440-24ET |
| Product Name | Broaching Standoffs - Types KFE, KFSE - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |