KFB3™ broach/flare-mount standoffs are designed for high pullout performance in printed circuit boards, utilizing a combined broaching and flaring feature for secure mounting in non-plated holes. The part is available in threaded configurations for #6-32 (0.138-32) fasteners, with a shank length of 0.500 inches (16 in 32nds of an inch), and offers a minimum thread length of 0.375 inches from the head end. It requires a hole size between 0.050 and 0.065 inches and can accommodate a maximum sheet thickness of 0.125 inches. Installation is compatible with automated placement equipment and the fastener is intended for use on circuit boards and similar materials.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broach/flare-mount standoffs offer greater pullout performance.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | KFB3-632-16ET | KFB3-632-16ET |
| Product Name | Broach/Flare-Mount Standoffs - Type KFB3 - Unified | Brass Standoffs |
| Type & Shape | Standoff; Round | Standoff |