KSSB™ broaching Snap-Top® standoffs are designed for permanent mounting on PC boards using a broaching mechanism to create a threaded, interference-fit installation in non-plated holes. They feature a spring action that holds the board securely without screws or threaded hardware. The KSSB-156-10 variant has a hole diameter of 0.188 inch and a top board length of 0.312 inch, with an edge mounting distance of 0.156 inch and a recommended board thickness range of 0.040 to 0.070 inch. The fastener is suitable for use on PC boards or metal panels and has a hardness rating of HRB 65 / HB 116. The part is installed using a PEMSERTER® tool with an anvil and punch assembly, applying force until the head contacts the board.
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs.
Broaching, SNAP-TOP® standoffs feature a spring action to hold PC board securely without screws or threaded hardware.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | KSSB-156-10 |
| Product Name | Broaching Snap-Top Standoffs - Type KSSB - Unified |
| Type & Shape | Standoff; Round |