PEM Type MSO4 self-clinching microPEM® standoffs provide permanent, load-bearing threads in metal sheets as thin as 0.4 mm / .016", installed by pressing into properly sized holes. They are designed for compact electronic assemblies and can be automatically installed. The series supports metric thread sizes down to M1 and standoff lengths including 3 mm.
PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | MSO4-M1-3 | MSO4-M1-3 |
| Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |